EN
  • EN
  • DE

LM4853MMX/NOPB

Part No LM4853MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 1.9W 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.9W x 1 @ 3Ohm; 300mW x 2 @ 8Ohm
Voltage - Supply 2.4V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-VSSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number LM4853
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923221-LM4853MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4853MMX/NOPB CAD Model

Description

The LM4853MMX/NOPB is a versatile audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide high-quality audio amplification for a variety of consumer electronics applications. The LM4853MMX/NOPB is particularly suitable for portable devices, thanks to its compact MSOP-8 (Micro Small Outline Package) form factor and its ability to operate at low voltages.

Key Features

  • Amplifier Type: Class AB, which ensures a good balance between efficiency and linearity, reducing distortion and providing high-quality sound reproduction.
  • Output Power: Capable of delivering 1.1W (Watts) of continuous average power to an 8Ω (Ohm) BTL (Bridge-Tied Load) with 5% THD+N (Total Harmonic Distortion plus Noise) from a 5V power supply.
  • Power Supply Range: Operates from 2.2V to 5.5V, making it ideal for battery-powered applications such as mobile phones and portable media players.
  • Special Function: Features a dual mode operation which allows it to function in both stereo and mono modes, providing flexibility in application design.
  • Thermal Protection: Includes an over-temperature protection circuit that prevents the device from damage if the internal temperature exceeds safe operating limits.

Applications

The LM4853MMX/NOPB is designed for a wide range of applications where space and power efficiency are critical. These include:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Notebook and ultra-mobile PCs

Environmental and Quality Certifications

The LM4853MMX/NOPB is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from certain hazardous materials commonly used in electronics. Additionally, the NOPB designation indicates that the product is lead-free and supports environmentally friendly manufacturing processes.

Conclusion

In conclusion, Texas Instruments' LM4853MMX/NOPB audio power amplifier is a highly efficient, versatile, and reliable solution for adding high-quality audio to a broad array of portable devices. Its small footprint, low power consumption, and robust feature set make it an excellent choice for designers seeking to enhance the user experience through superior sound performance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6389 $57.3615
75+ $1.3448 $100.8600
120+ $1.3028 $156.3360
160+ $1.2607 $201.7120
210+ $1.2187 $255.9270
275+ $1.0926 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess