EN
  • EN
  • DE

LM4853LD/NOPB

Part No LM4853LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Mono 1.5 W / Stereo 300mW Power Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.9W x 1 @ 3 Ohm; 300mW x 2 @ 8 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 14-WSON (4x4)
Package 14-WFDFN Exposed Pad
Win Source Part Number 1200013-LM4853LD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4853
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4853LD/NOPB CAD Model

Description

The LM4853LD/NOPB is an audio power amplifier solution designed and manufactured by Texas Instruments. This versatile component is tailored for portable electronic devices, delivering high-quality audio amplification with a minimal footprint. The LM4853LD/NOPB is a perfect choice for applications where space is at a premium, and reliable performance is a must.

Key Features

  • Power Output: The device can deliver 2.2W of continuous average power to a 4 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for a wide range of audio applications.
  • Operational Modes: It includes three operational modes: headphone, speaker, and 3D sound, which are easily switched between, allowing for flexible user experiences.
  • Efficiency: The LM4853LD/NOPB incorporates a Class AB amplifier for the speaker mode and a Class H amplifier for the headphone mode, optimizing power efficiency across different use cases.
  • Thermal Protection: The device features an advanced thermal protection scheme that prevents it from being damaged by overheating, ensuring long-term reliability.
  • Noise Suppression: It is designed with a superior pop & click circuitry that eliminates noise which would otherwise occur during turn-on and turn-off transitions.

Applications

The LM4853LD/NOPB is ideal for a variety of portable applications including:

  • Mobile Phones
  • PDAs
  • Laptops
  • Portable Media Players
  • Handheld Gaming Devices

Package and Quality

This audio amplifier is available in a space-saving 9-bump micro SMD package, which is not only compact but also offers a low-profile for sleek device designs. The LM4853LD/NOPB is part of Texas Instruments' commitment to quality and reliability, and it is provided in a lead-free package, aligning with modern environmental standards.

Conclusion

The LM4853LD/NOPB from Texas Instruments represents a blend of performance, efficiency, and versatility. With its robust feature set and compact design, it is an excellent audio amplification solution for a variety of portable devices, ensuring users can enjoy high-quality sound anytime, anywhere.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess