EN
  • EN
  • DE

BQ20Z90DBT-V150

Part No BQ20Z90DBT-V150
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1-COMPLIANT GAS GAUGE ENABLED WITH IMPEDANCE TRACK TECHNOLOGY FOR USE WITH THE bq29330
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1154079-BQ20Z90DBT-V150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z90DBT-V150 CAD Model

Description

Introducing the BQ20Z90DBT-V150 Battery Management IC from Texas Instruments

The BQ20Z90DBT-V150 is a sophisticated battery pack manager designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to cater to the advanced requirements of today's rechargeable battery technologies, providing precise fuel gauging, battery protection, and data communication capabilities.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z90DBT-V150 is TI's patented Impedance Track algorithm, which delivers highly accurate battery capacity measurement. This technology ensures users have a clear understanding of the remaining battery life, enhancing the reliability of their device's power management system.
  • Multi-Chemistry Support: The IC is versatile, supporting various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. This makes it an ideal choice for a wide range of applications, from portable electronics to industrial systems.
  • Integrated Safety Features: Safety is paramount when it comes to battery management, and the BQ20Z90DBT-V150 includes a suite of protection features. These include overcharge and over-discharge protection, voltage and current protection, and temperature monitoring to prevent thermal runaway.
  • Data Communication: The device offers a robust communication interface through a 1-Wire SMBus protocol. This enables the battery pack to communicate vital information such as state-of-charge (SOC), state-of-health (SOH), and cycle count to the host device.
  • Non-Volatile Configuration: The BQ20Z90DBT-V150 can store configuration settings and data in non-volatile memory, ensuring critical battery parameters are preserved even when the battery is not in use.

Applications

The BQ20Z90DBT-V150 is an ideal battery management solution for a variety of applications that demand accurate fuel gauging and robust battery protection. These include:

  • Notebook PCs
  • Tablets and e-readers
  • Portable power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)

With its advanced technology and comprehensive feature set, the BQ20Z90DBT-V150 by Texas Instruments stands out as a premier choice for OEMs and designers looking to enhance the performance and safety of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4280 $64.2840
6+ $17.5819 $105.4914
9+ $17.0325 $153.2925
13+ $16.4830 $214.2790
16+ $15.9336 $254.9376
22+ $14.2853 $314.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess