EN
  • EN
  • DE

LM48512TL/NOPB

Part No LM48512TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.8W D 16DSBGA / Audio Amp Speaker 1-CH Mono 2.7W Class-D 16-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Operating Supply Voltage 2.3 V ~ 5.5 V
Features Depop, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-DSBGA
Package 16-WFBGA, DSBGA
Win Source Part Number 779241-LM48512TL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM48512
Introduction Date April 09, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM48512TL/NOPB CAD Model

Description

The LM48512TL/NOPB is a high-performance audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient component is designed to deliver exceptional audio quality with low power consumption, making it an ideal solution for portable audio devices.

Key Features

  • Output Power: The LM48512TL/NOPB can deliver 1.7W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply, ensuring loud and clear sound reproduction.
  • Efficiency: With an advanced 1.25W per channel stereo Class D operation, it boasts high efficiency, which minimizes heat dissipation and prolongs battery life in portable applications.
  • Audio Quality: This amplifier is designed to provide high-quality audio with a low noise floor, maintaining the integrity of the audio signal.
  • Noise Suppression: The device features a superior PSRR (Power Supply Rejection Ratio) and CMRR (Common Mode Rejection Ratio), which helps in suppressing noise from fluctuating power supplies and common mode signals.
  • Thermal Protection: It includes over-temperature protection that shuts down the amplifier if the internal temperature exceeds safe operating limits.
  • Space-Saving Design: The LM48512TL/NOPB comes in a tiny 2.5mm x 2.5mm micro SMD package, making it suitable for space-constrained applications.

Applications

The LM48512TL/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Portable Computers
  • Portable DVD Players, E-Book Readers

Environmental and Regulatory Compliance

The "NOPB" suffix indicates that this product is part of Texas Instruments' green initiative, which ensures that the device is lead-free and RoHS compliant. This demonstrates Texas Instruments' commitment to environmental stewardship.

Conclusion

In summary, the LM48512TL/NOPB from Texas Instruments is a robust audio amplifier that offers high power, efficiency, and quality in a small package. Its features and performance make it an excellent choice for designers looking to enhance the audio experience in their portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4006 $53.6024
10+ $10.9954 $109.9540
15+ $10.6518 $159.7770
20+ $10.3082 $206.1640
26+ $9.9646 $259.0796
34+ $8.9338 $303.7492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess