EN
  • EN
  • DE

LM48413TL/NOPB

Part No LM48413TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W D 18DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.5W x 2 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features 3D, Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-DSBGA
Dimension 18-WFBGA, DSBGA
Win Source Part Number 1054598-LM48413TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48413TL/NOPB CAD Model

Description

The LM48413TL/NOPB is a highly integrated audio amplifier solution from Texas Instruments designed to deliver exceptional sound quality with minimal power consumption. This innovative product is part of Texas Instruments' Boomer® series of audio power amplifiers, which are renowned for their utility in portable devices where space and power efficiency are critical considerations.

Key Features

  • 3D Audio Enhancement: The LM48413TL/NOPB incorporates Texas Instruments' 3D audio circuitry, which provides an immersive audio experience by simulating a spatial sound environment, enhancing the listening experience even with small, closely spaced speakers.
  • Output Power: This amplifier can deliver 2.2W of continuous output power to a 4-ohm load with less than 1% THD+N, ensuring clear and powerful audio performance.
  • Efficiency: With an advanced class D operation, the LM48413TL/NOPB offers a power-efficient solution, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes over-temperature protection that safeguards it against damage from overheating.
  • Space-Saving Package: The LM48413TL/NOPB comes in a micro SMD package, which is perfect for space-constrained applications.

Applications

The LM48413TL/NOPB is suitable for a wide range of portable applications where quality audio output and power efficiency are required. Its typical applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable DVD Players

Environmental and Quality Certifications

The LM48413TL/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. Additionally, the component is manufactured to meet the highest quality standards, ensuring reliability and performance in demanding applications.

Ordering and Packaging Information

For ordering, the part number LM48413TL/NOPB should be used to reference this specific product. It comes packaged in tape and reel format, facilitating efficient assembly for high-volume manufacturing.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess