EN
  • EN
  • DE

LM4816MTX/NOPB

Part No LM4816MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 20TSSOP / Audio Amp Speaker 2-CH Stereo 1.5W Class-AB 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.5W x 2 @ 8 Ohm
Operating Supply Voltage 3 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-TSSOP
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 779234-LM4816MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4816
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4816MTX/NOPB CAD Model

Description

The LM4816MTX/NOPB is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the Boomer® series, which is known for its high performance and low power consumption, making it ideal for portable audio applications.

Key Features

  • Output Power: The LM4816MTX/NOPB can deliver 105mW per channel into a 16Ω load, providing ample power for a wide range of audio applications.
  • Power Supply Range: It operates from a 2.2V to 5.5V power supply, allowing for flexibility in various system designs and ensuring compatibility with a variety of portable devices.
  • Efficiency: The device features a high-efficiency Class AB output stage, delivering high-quality sound while minimizing power loss.
  • Noise Suppression: It includes a superior pop & click circuitry that eliminates noises which would otherwise occur during turn-on and turn-off transitions.
  • Thermal Protection: The LM4816MTX/NOPB is equipped with an internal thermal shutdown protection mechanism, ensuring the device operates within safe temperature limits.

Applications

The LM4816MTX/NOPB is suitable for a variety of audio applications, particularly where space and power efficiency are critical. These include:

  • Portable audio devices such as MP3 players and smartphones
  • Notebook and desktop computers
  • Portable speakers
  • Personal digital assistants (PDAs)

Package and Quality

The IC comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is lead-free and RoHS compliant, aligning with environmental standards. The NOPB designation indicates that the product is "No Lead (Pb) Plating." TI's commitment to quality ensures that the LM4816MTX/NOPB meets the rigorous standards required for consumer electronics.

Conclusion

The LM4816MTX/NOPB from Texas Instruments is a versatile, high-performance audio amplifier that combines power efficiency with high-quality sound output. Its robust feature set and compact packaging make it an excellent choice for designers looking to enhance audio performance in portable applications while adhering to power and space constraints.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess