EN
  • EN
  • DE

LM48100QMHX

Part No LM48100QMHX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM48100Q Boomer Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199968-LM48100QMHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM48100QMHX CAD Model

Description

LM48100QMHX Mono, 1.3W Audio Power Amplifier with DC Volume Control and Dynamic Range Compression

The LM48100QMHX is a high-quality audio power amplifier from Texas Instruments, designed to deliver exceptional sound performance for a wide range of applications. This amplifier is capable of driving a 1.3W load with low THD+N, ensuring clear and powerful audio output. The LM48100QMHX is particularly well-suited for portable devices where space is at a premium and power efficiency is essential.

Featuring an integrated DC volume control, this amplifier allows for precise volume adjustment, enabling users to optimize the listening experience according to their preferences. The volume control is easily managed through an I2C compatible interface, providing a high level of customization for audio output levels.

The LM48100QMHX also includes a dynamic range compression feature that preserves the integrity of audio signals, preventing distortion during high-volume playback. This ensures that even at high output levels, the sound remains clear and undistorted. The dynamic range compression can be invaluable in environments with fluctuating noise levels, allowing the amplifier to adapt and maintain consistent audio quality.

Designed with an emphasis on reliability and robustness, the LM48100QMHX is housed in a compact 20-pin LLP package, making it an ideal choice for space-constrained applications. Its thermal protection and short-circuit protection features safeguard the device and the speakers from damage due to overheating or wiring faults, ensuring a long operational lifespan.

This amplifier operates over a wide supply voltage range from 2.7V to 5.5V, which allows for flexible integration into various electronic systems. The LM48100QMHX is also characterized by its low quiescent current draw, contributing to the extended battery life of portable devices.

Overall, the LM48100QMHX from Texas Instruments is a versatile and powerful audio amplifier that provides high-quality sound amplification, making it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess