The LM4674TLX/NOPB is an advanced, high-performance audio amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor technology.
- Integration: Stereo headphone amplifier, a mono earpiece amplifier, and a mono loudspeaker amplifier
- Output Power: 1.2W of continuous average power @ 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
- Technology: Patented Class-G technology
- Feature: Built-in pop and click suppression circuitry minimizes noise during turn-on and turn-off transitions
- Protection: Thermal shutdown protection and output short-circuit protection
- Package: Micro SMD package
- Operating Temperature Range: -40°C to 85°C