EN
  • EN
  • DE

LM4550VH/NOPB

Part No LM4550VH/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AC '97 CODEC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, AC '97
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 89
Analog Supply Voltage 4.2 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 002591-LM4550VH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4550VH/NOPB CAD Model

Description

The LM4550VH/NOPB from Texas Instruments is a versatile, high-performance audio codec that is designed to provide a comprehensive audio solution for a wide range of applications.

  • Architecture: Dual audio codec architecture
  • Support: Wide range of audio data formats and sampling rates
  • Driver: Stereo headphone driver and a mono speaker driver
  • Feature: Support for 3D sound enhancement
  • Features: Programmable gain and volume control, a mute function, and a power-down mode for energy efficiency
  • Interface: Digital interface for easy integration with other digital systems
  • Temperature Range: Wide temperature range

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess