EN
  • EN
  • DE

LM4132BMFX-2.5/NOPB

Part No LM4132BMFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199808-LM4132BMFX-2.5/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132BMFX-2.5/NOPB CAD Model

Description

Product Overview: LM4132BMFX-2.5/NOPB

The LM4132BMFX-2.5/NOPB is a precision voltage reference component manufactured by Texas Instruments, renowned for its high accuracy and stability. Designed to operate in a wide range of applications, this voltage reference is an essential building block in precision measurement, control systems, and analog circuits where a stable reference voltage is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for many standard analog circuits and can serve as a reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 10ppm/°C (max), the LM4132BMFX-2.5/NOPB offers precise voltage regulation, ensuring reliable performance over a range of temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the device to function correctly even when the supply voltage is close to the output voltage, which is particularly useful in battery-operated devices.
  • Stable with Capacitive Loads: This voltage reference remains stable with capacitive loads, making it versatile for various circuit configurations without the need for additional compensating components.
  • Series Reference Type: As a series reference, it offers better noise performance and lower power consumption compared to shunt references.
  • Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Grade: The NOPB (No Lead (Pb)) designation indicates that the product is designed to meet the requirements of automotive-grade components, ensuring robustness and reliability.

Applications:

The LM4132BMFX-2.5/NOPB is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Portable, battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its combination of high precision, stability, and low power consumption, the LM4132BMFX-2.5/NOPB from Texas Instruments stands out as a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7067 $51.8938
33+ $3.0414 $100.3662
51+ $2.9463 $150.2613
71+ $2.8513 $202.4423
91+ $2.7562 $250.8142
122+ $2.4711 $301.4742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess