EN
  • EN
  • DE

LM4128BQ1MFX3.3/NOPB

Part No LM4128BQ1MFX3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054452-LM4128BQ1MFX3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128BQ1MFX3.3/NOPB CAD Model

Description

Product Overview: LM4128BQ1MFX3.3/NOPB

The LM4128BQ1MFX3.3/NOPB is a precision voltage reference from Texas Instruments designed to provide a stable and accurate reference voltage for various applications. This device is part of the LM4128 series, which is known for its low noise, high precision, and low temperature coefficient, making it an excellent choice for high-performance analog circuits.

Key Features

  • Precision Voltage: The LM4128BQ1MFX3.3/NOPB offers a fixed output voltage of 3.3V with an impressive accuracy level.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Noise: The device exhibits low output noise, which is crucial for sensitive analog circuits where noise can significantly affect performance.
  • Stable and Reliable: The LM4128BQ1MFX3.3/NOPB provides excellent stability over time, which is essential for long-term applications.
  • Small Form Factor: It comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The LM4128BQ1MFX3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial process control
  • Precision instrumentation
  • Automotive electronics

Quality and Environmental Compliance

The "NOPB" suffix in the product code indicates that this device is part of TI's eco-friendly range, which means it is lead-free (Pb-free) and RoHS compliant. This compliance ensures that the product is suitable for use in applications that require adherence to strict environmental regulations.

In conclusion, the LM4128BQ1MFX3.3/NOPB from Texas Instruments is a high-quality, precise voltage reference that offers reliability and performance for critical applications. Its combination of accuracy, stability, and low noise makes it an ideal choice for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess