EN
  • EN
  • DE

LM4132AMFX-1.8

Part No LM4132AMFX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199795-LM4132AMFX-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132AMFX-1.8 CAD Model

Description

The LM4132AMFX-1.8 is a precision voltage reference component manufactured by Texas Instruments, designed to ensure stability and accuracy in a wide array of electronic applications. This high-performance device offers a fixed 1.8V output voltage, which is meticulously regulated to provide a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive components.

Key Features

  • High Accuracy: The LM4132AMFX-1.8 boasts an impressive initial accuracy of ±0.1% (max) and temperature coefficient of 10ppm/°C (max) over the full operating temperature range, ensuring precise performance in critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can maintain accurate output even under limited headroom conditions, making it ideal for battery-operated and low power systems.
  • Excellent Load Regulation: This device is engineered to handle sudden changes in load with minimal deviation in output voltage, thereby providing consistent reference levels across varying conditions.
  • Wide Operating Temperature Range: The LM4132AMFX-1.8 is designed to operate over a broad temperature range, maintaining reliability and precision from -40°C to +125°C.

Applications

The versatility of the LM4132AMFX-1.8 allows it to be integrated into a diverse range of electronic systems. It is particularly well-suited for:

  • Precision data acquisition systems
  • Portable, battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Package and Quality

The LM4132AMFX-1.8 is offered in a compact SOT-23 package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that each component adheres to stringent standards, providing reliable and consistent performance for the end user.

Conclusion

Whether for precision instrumentation or portable devices, the LM4132AMFX-1.8 from Texas Instruments stands out as a robust, accurate, and reliable voltage reference solution. Its superior specifications and flexible applications make it a top choice for engineers and designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess