EN
  • EN
  • DE

LM4132AMF-2.5/NOPB

Part No LM4132AMF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199792-LM4132AMF-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4132AMF-2.5/NOPB CAD Model

Description

The LM4132AMF-2.5/NOPB is a high-precision voltage reference component manufactured by Texas Instruments. This device offers a fixed 2.5V output with an impressive precision level suitable for various applications that require a stable voltage reference, such as data acquisition systems, test equipment, and high-end consumer products.

Key Features

  • Output Voltage: A precise 2.5V output, which is vital for the accurate operation of analog circuits.
  • Initial Accuracy: The device boasts an initial accuracy of ±0.1% (max), ensuring reliable performance right from the start.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C (max), the LM4132AMF-2.5/NOPB maintains its accuracy across a wide temperature range.
  • Load Regulation: Exhibits excellent load regulation characteristics, minimizing the impact of load variations on the voltage reference.
  • Supply Voltage Range: Operates over a broad supply voltage range from 2.7V to 12V, providing flexibility in different circuit designs.
  • Package: Available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Dropout Voltage: Features a low dropout voltage, enhancing its performance in low headroom applications.

Applications

The LM4132AMF-2.5/NOPB is ideal for a wide range of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4132AMF-2.5/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device is also provided in a lead-free, RoHS-compliant package, denoted by the 'NOPB' (No Lead (Pb)) suffix, reflecting TI's dedication to environmental sustainability.

Conclusion

Overall, the LM4132AMF-2.5/NOPB from Texas Instruments stands out as an exceptional voltage reference source for precision applications. Its combination of accuracy, stability, and versatility makes it a top choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2072 $50.4864
29+ $3.4521 $100.1109
45+ $3.3442 $150.4890
62+ $3.2363 $200.6506
80+ $3.1284 $250.2720
107+ $2.8048 $300.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,810 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess