EN
  • EN
  • DE

LM4128BMF-2.5/NOPB

Part No LM4128BMF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779170-LM4128BMF-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-2.5/NOPB CAD Model

Description

The LM4128BMF-2.5/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is designed to provide a fixed 2.5V output voltage with a ±0.1% initial accuracy. Its low dropout voltage and low quiescent current make it an ideal choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Output Voltage: Fixed 2.5V with excellent accuracy.
  • Initial Accuracy: ±0.1% at 25°C.
  • Temperature Coefficient: 20ppm/°C (max) over the full temperature range, ensuring stable performance under varying conditions.
  • Low Dropout Voltage: Typically 100mV at a 1mA load, facilitating operation from low input voltages.
  • Quiescent Current: Low, typically 30µA, which minimizes power consumption.
  • Stable with Capacitive Loads: Up to 10µF, providing design flexibility and ease of use.
  • Package: Small SOT-23 package, ideal for space-constrained applications.

Applications

The LM4128BMF-2.5/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Medical instruments
  • Automotive control systems
  • Industrial process control
  • Precision instrumentation

Quality and Reliability

This product comes with the assurance of Texas Instruments' quality. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The device operates over an industrial temperature range of −40°C to +125°C, ensuring reliability in diverse operating conditions.

Ordering Information

The LM4128BMF-2.5/NOPB is available for order, and you can consult Texas Instruments' official distributors for bulk pricing and availability. For design support and technical documentation, visit the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6862 $51.0378
46+ $2.2041 $101.3886
71+ $2.1352 $151.5992
97+ $2.0663 $200.4311
126+ $1.9974 $251.6724
168+ $1.7908 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,984 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess