EN
  • EN
  • DE

LM4128AQ1MFX2.0/NOPB

Part No LM4128AQ1MFX2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190µVp-p
Voltage - Input 2.448V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877451-LM4128AQ1MFX2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MFX2.0/NOPB CAD Model

Description

Product Overview: LM4128AQ1MFX2.0/NOPB

The LM4128AQ1MFX2.0/NOPB is a precision voltage reference component manufactured by Texas Instruments, known for its high accuracy and stability. This device is specifically designed to provide a fixed 2.0V output voltage with an impressive initial accuracy of ±0.1%. It is a part of the LM4128 series, which is characterized by its low temperature coefficient and excellent long-term stability, making it suitable for high-precision applications.

Key Features

  • Output Voltage: Fixed 2.0V with tight tolerance
  • Initial Accuracy: ±0.1% at 25°C
  • Temperature Coefficient: 20ppm/°C (max) over the full temperature range
  • Low Dropout Voltage: Ensures stable operation even with minimal input-output differential
  • Load Regulation: Superior performance with varying load conditions
  • Supply Current: Low supply current enhances the efficiency of the overall system
  • Stability: Can be used with capacitive loads up to 10uF
  • Package: SOT-23 package for compact footprint
  • Automotive Grade: AEC-Q100 qualified for automotive applications

Applications

The LM4128AQ1MFX2.0/NOPB is versatile and can be used in a variety of applications where precision voltage reference is crucial. Some of these applications include:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Automotive electronics
  • Industrial instrumentation
  • Medical devices
  • High-resolution analog-to-digital converters (ADCs)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of various industries. The LM4128AQ1MFX2.0/NOPB is no exception and comes with the assurance of being produced in an ISO/TS16949 certified facility. Its reliability is further enhanced by being lead-free and RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations.

With its precision performance and robust design, the LM4128AQ1MFX2.0/NOPB is an excellent choice for engineers and designers looking to integrate a reliable voltage reference into their systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6819 $53.3638
5+ $21.8929 $109.4645
8+ $21.2087 $169.6696
10+ $20.5246 $205.2460
13+ $19.8404 $257.9252
17+ $17.7880 $302.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess