EN
  • EN
  • DE

LM4128AMFX-3.3/NOPB

Part No LM4128AMFX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5 / V-Ref Precision 3.3V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779162-LM4128AMFX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-3.3/NOPB CAD Model

Description

The LM4128AMFX-3.3/NOPB is a precision micropower series voltage reference from Texas Instruments. This high-quality component is designed for use in portable and battery-powered applications where low power consumption and small footprint are critical. The LM4128AMFX-3.3/NOPB provides a fixed 3.3V output with a tight output voltage tolerance and low temperature coefficient, ensuring stable and reliable operation across a wide range of environmental conditions.

Key Features

  • Output Voltage: 3.3V with an impressive accuracy of ±0.1% at 25°C.
  • Temperature Coefficient: A low temperature coefficient of 20ppm/°C (max) for consistent performance over a temperature range of -40°C to +125°C.
  • Power Supply Range: Operates from a 2.7V to 5.5V supply, catering to a wide array of power sources.
  • Low Quiescent Current: Consumes a low quiescent current of 30µA (typical), which is ideal for battery-powered devices.
  • Package: Available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Stability: Capable of stable operation with capacitive loads up to 10µF, offering design flexibility.
  • No Output Capacitor Required: Stable with no output capacitor, simplifying design and reducing component count.

Applications

The LM4128AMFX-3.3/NOPB is an ideal choice for a variety of applications due to its high accuracy and low power consumption. Common applications include:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Medical instruments
  • Automotive control systems
  • Industrial process control
  • High-end consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4128AMFX-3.3/NOPB is no exception. It comes in a "Green" Molding Compound which is free from Halogen and Antimony, and it is also designated as lead-free, with a NOPB (No Lead) suffix, ensuring compliance with RoHS regulations. The device's reliability is further backed by Texas Instruments' rigorous testing and quality assurance processes.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3789 $52.3358
52+ $1.9520 $101.5040
80+ $1.8910 $151.2800
110+ $1.8300 $201.3000
142+ $1.7690 $251.1980
190+ $1.5860 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess