EN
  • EN
  • DE

LM4128AMF-2.0

Part No LM4128AMF-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Parts Input Voltage (V) 2.448V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199713-LM4128AMF-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-2.0 CAD Model

Description

Product Overview: LM4128AMF-2.0 Precision Voltage Reference

The LM4128AMF-2.0 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in a variety of applications. This device is designed to offer a fixed 2.0V output with an impressive low temperature coefficient, making it an ideal choice for precision circuits requiring a stable voltage reference.

Key Features

  • Output Voltage: Precisely regulated 2.0V output, suitable for various analog circuits.
  • Accuracy: Superior initial accuracy of ±0.1% (max) at 25°C ensures reliable performance in critical applications.
  • Temperature Coefficient: Low temperature coefficient of 75 ppm/°C (max) over the full operating temperature range (-40°C to 125°C), providing stable output under varying environmental conditions.
  • Load Regulation: Excellent load regulation characteristics maintain consistent performance with changes in load.
  • Supply Voltage: Wide supply voltage range from (VREF + 0.4V) to 5.5V allows for flexible design options.
  • Package: Available in a small SOT-23 package, the LM4128AMF-2.0 is suitable for space-constrained applications.
  • Power Supply Rejection Ratio (PSRR): High PSRR of 75 dB at 1 kHz minimizes the effect of supply voltage variations on the output voltage.

Applications

The LM4128AMF-2.0 is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Portable battery-powered devices
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Automotive electronics
  • Industrial process control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128AMF-2.0 voltage reference is designed with rigorous testing and quality assurance processes to meet the demands of the most critical applications. With its combination of precision, stability, and reliability, this voltage reference is a solid choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess