EN
  • EN
  • DE

LM4121AIM5-1.2

Part No LM4121AIM5-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 1.25V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 30μVrms
Parts Input Voltage (V) 1.5V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4121
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199706-LM4121AIM5-1.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4121AIM5-1.2 CAD Model

Description

Product Overview: Texas Instruments LM4121AIM5-1.2 Voltage Reference

The LM4121AIM5-1.2 is a precision, low-voltage, micropower voltage reference from Texas Instruments (TI). This high-quality component is part of TI's LM4121 series, offering a fixed 1.2V output with impressive stability and accuracy. Designed to meet the demands of a wide range of applications, the LM4121AIM5-1.2 is an ideal choice for portable and battery-powered devices, data acquisition systems, and high-end consumer products.

Key Features:

  • Output Voltage: Precisely regulated 1.2 volts, making it suitable for various applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.5%, the device ensures reliable performance in critical applications.
  • Low Temperature Coefficient: Offers excellent temperature stability with a typical temperature coefficient of only 50ppm/°C, ensuring consistent output across a wide temperature range.
  • Low Dropout Voltage: The LM4121AIM5-1.2 can operate with a very low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Wide Operating Current Range: Supports an operating current range from 60µA to 12mA, providing flexibility in a variety of power conditions.
  • Supply Voltage Range: Can be powered by a supply voltage ranging from 2.7V to 12V, accommodating most common system power rails.
  • Package: Available in a space-saving SOT-23 package, making it perfect for space-constrained applications.

Applications:

The LM4121AIM5-1.2 is versatile and can be used in a multitude of electronic circuits and systems, including:

  • Portable, battery-powered equipment
  • Precision data conversion
  • Portable medical devices
  • Industrial process control systems
  • High-end consumer electronics

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront of the LM4121AIM5-1.2's design and manufacturing process. Users can trust in the robust performance and long-term stability of this voltage reference, which is backed by TI's industry-leading expertise and support.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM4121AIM5-1.2.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0312 $56.0624
5+ $23.0000 $115.0000
7+ $22.2813 $155.9691
10+ $21.5625 $215.6250
12+ $20.8438 $250.1256
17+ $18.6875 $317.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess