EN
  • EN
  • DE

LM4041CIM3-1.2

Part No LM4041CIM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199579-LM4041CIM3-1.2
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automation & Process Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian LM4041CIM3-1.2 CAD Model

Description

Product Overview: LM4041CIM3-1.2 Voltage Reference

The LM4041CIM3-1.2 is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This component is part of the LM4041 series which offers fixed and adjustable voltage references that are designed to be versatile and reliable for a wide range of applications, including data conversion, power supplies, and instrumentation.

Key Features

  • Precision Reference Voltage: The LM4041CIM3-1.2 provides a fixed 1.225V output, which can be used as a reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronics that require a stable reference point.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature coefficient of typically 100 ppm/°C, this voltage reference ensures precise operation over a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Wide Operating Current Range: The LM4041CIM3-1.2 can operate with a current range from 45 μA to 10 mA, providing flexibility in a variety of circuit designs.
  • Small Package Size: It comes in a SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4041CIM3-1.2 is ideal for use in a multitude of electronic applications that require a precise voltage reference. This includes but is not limited to:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supply monitoring
  • Instrumentation and test equipment
  • Automotive electronics and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041CIM3-1.2 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. Whether you are designing a new system or upgrading an existing one, the LM4041CIM3-1.2 from Texas Instruments is an excellent choice for a stable and precise voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3910 $50.8300
275+ $0.3663 $100.7325
425+ $0.3539 $150.4075
610+ $0.3292 $200.8120
790+ $0.3168 $250.2720
990+ $0.3044 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,970 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess