EN
  • EN
  • DE

LM4120IM5-4.1/NOPB

Part No LM4120IM5-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5 / V-Ref Precision 4.096V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779156-LM4120IM5-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4120IM5-4.1/NOPB CAD Model

Description

Product Overview: LM4120IM5-4.1/NOPB

The LM4120IM5-4.1/NOPB is a precision low dropout voltage reference from Texas Instruments, renowned for its high accuracy and stability. Designed to cater to a wide range of applications, this voltage reference is ideal for data acquisition systems, instrumentation, and portable battery-powered devices. The compact SOT-23 package makes it suitable for space-constrained applications while providing a fixed 4.1V output voltage.

Key Features

  • High Precision: The LM4120IM5-4.1/NOPB offers an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 50ppm/°C (max), ensuring reliable performance across a range of conditions.
  • Low Dropout Voltage: It has a low dropout voltage of typically 200mV at 1mA load, which makes it highly efficient for systems where voltage supply is a constraint.
  • Wide Operating Current Range: This voltage reference can operate with a current range from 60µA to 15mA, providing versatility in various circuit designs.
  • Stable with Capacitive Loads: The device is designed to be stable without an output capacitor or with capacitive loads up to 10µF, simplifying design requirements.
  • Extended Temperature Range: The LM4120IM5-4.1/NOPB is operational over a wide industrial temperature range from -40°C to +125°C.
  • RoHS Compliant: It adheres to RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The LM4120IM5-4.1/NOPB is suitable for a variety of applications, including but not limited to:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-operated equipment
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4120IM5-4.1/NOPB is no exception, providing reliable performance for critical applications where voltage precision is paramount. The 'NOPB' designation indicates that the product is lead-free and designed for optimal environmental sustainability.

For designers and engineers looking for a dependable voltage reference with a balance of performance, size, and power efficiency, the LM4120IM5-4.1/NOPB stands out as an excellent choice.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0410 $51.0250
60+ $1.6747 $100.4820
93+ $1.6223 $150.8739
128+ $1.5700 $200.9600
165+ $1.5177 $250.4205
221+ $1.3607 $300.7147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess