EN
  • EN
  • DE

LM4050QBIM3-5.0/NOPB

Part No LM4050QBIM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199653-LM4050QBIM3-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Family Name LM4050
Introduction Date November 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4050QBIM3-5.0/NOPB CAD Model

Description

Product Overview: LM4050QBIM3-5.0/NOPB

The LM4050QBIM3-5.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component offers a fixed reverse breakdown voltage of 5.0V with a precision of ±0.1% (B Grade) at 25°C. Its impressive stability and low dynamic impedance make it suitable for a wide range of applications, including portable and battery-powered equipment.

Key Features

  • Reference Voltage: Precisely 5.0V output, ideal for providing a stable reference in various electronic circuits.
  • Accuracy: High-grade accuracy with a ±0.1% tolerance at 25°C, ensuring reliable and consistent performance.
  • Temperature Coefficient: Features a low temperature coefficient, thus maintaining performance across a wide temperature range.
  • Low Current Consumption: Designed for applications with stringent power constraints, it operates with a minimal quiescent current.
  • Stability: Exhibits excellent stability over time, load, and temperature variations, which is essential for precision applications.
  • Package: Available in a small surface-mount SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Portable, battery-powered devices
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Healthcare and medical equipment

The LM4050QBIM3-5.0/NOPB is an ideal choice for engineers looking for a reliable voltage reference that combines high precision with low power consumption and a small footprint. Its robust design ensures that it can withstand the rigors of demanding applications, while its ease of use simplifies circuit design. Moreover, as part of Texas Instruments' commitment to environmental sustainability, this product is offered in a lead-free, RoHS-compliant package, denoted by the "NOPB" (No Lead (Pb)) suffix, addressing environmental concerns and regulatory requirements.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the LM4050QBIM3-5.0/NOPB stands out as a versatile and dependable component that can enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3955 $53.9550
23+ $4.4271 $101.8233
35+ $4.2888 $150.1080
49+ $4.1504 $203.3696
63+ $4.0121 $252.7623
84+ $3.5970 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess