EN
  • EN
  • DE

LM4041CEM3X-1.2/NOPB

Part No LM4041CEM3X-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054355-LM4041CEM3X-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automation & Process Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian LM4041CEM3X-1.2/NOPB CAD Model

Description

The LM4041CEM3X-1.2/NOPB is a precision voltage reference from Texas Instruments, known for its high stability and reliability across a wide range of operating conditions. This voltage reference is part of the LM4041 series, which is designed to provide a precise 1.225V output voltage, with the LM4041CEM3X-1.2/NOPB variant specifically offering a fixed output voltage of 1.2V.

This device is capable of both reverse and forward operation, and can source or sink up to 10mA of output current. This flexibility makes the LM4041CEM3X-1.2/NOPB suitable for a variety of applications, including power supply monitoring, battery chargers, and voltage regulation in a diverse range of electronic systems.

The LM4041CEM3X-1.2/NOPB is characterized for operation over a broad temperature range of −40°C to 85°C, ensuring consistent performance in various environmental conditions. Its low dynamic impedance and excellent temperature stability (with a typical temperature coefficient of only 100 ppm/°C) make it a reliable choice for critical applications that demand high precision.

Packaged in a small SOT-23 form factor, this product is designed for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

Key features of the LM4041CEM3X-1.2/NOPB include:

  • Fixed 1.2V output voltage with high accuracy
  • Capability to source or sink up to 10mA
  • Low dynamic impedance
  • Excellent temperature stability
  • Wide operating temperature range
  • Compact SOT-23 package
  • Lead-free and RoHS compliant

In summary, the LM4041CEM3X-1.2/NOPB voltage reference from Texas Instruments offers designers a compact, precise, and reliable solution for maintaining voltage accuracy in a variety of electronic systems. Its robust design and environmental compliance make it a versatile component for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess