EN
  • EN
  • DE

LM4041A12IDCKR

Part No LM4041A12IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054341-LM4041A12IDCKR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4041A12IDCKR CAD Model

Description

Product Overview: LM4041A12IDCKR

The LM4041A12IDCKR is a high-precision voltage reference component manufactured by Texas Instruments, designed to provide a stable reference voltage for various applications. This device is specifically engineered to offer excellent stability and low dynamic impedance, making it an ideal choice for data conversion, power supply control, and general analog circuitry that requires a precise reference voltage.

Key Features

  • Adjustable Output: The LM4041A12IDCKR offers an adjustable output voltage from 1.225V to 10V, which can be set using external resistors. This flexibility allows designers to tailor the output to meet specific circuit requirements.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C, this device ensures reliable performance over a wide range of operating conditions.
  • Low Dropout Voltage: The low dropout voltage feature enables the device to operate efficiently even with a minimal difference between the input and output voltages, enhancing its suitability for battery-powered applications.
  • Wide Operating Current Range: The LM4041A12IDCKR can support an operating current range from 45 µA to 15 mA, providing versatility across different load conditions.
  • Small Form Factor: Housed in a compact SC-70 package, this voltage reference occupies minimal board space, which is critical for space-constrained applications.

Applications

The LM4041A12IDCKR is commonly used in a variety of electronic systems, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supply monitoring
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM4041A12IDCKR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. The device also features built-in protection against excessive current and over-temperature conditions, providing additional safety and robustness in operation.

Overall, the LM4041A12IDCKR is a versatile, accurate, and reliable solution for designers seeking a precision voltage reference. Its combination of adjustability, accuracy, and small size makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9270 $57.8100
65+ $1.5812 $102.7780
100+ $1.5318 $153.1800
135+ $1.4824 $200.1240
175+ $1.4329 $250.7575
235+ $1.2847 $301.9045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess