EN
  • EN
  • DE

LM4040QBIM3-2.5/NOPB

Part No LM4040QBIM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054337-LM4040QBIM3-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040QBIM3-2.5/NOPB CAD Model

Description

Product Overview: LM4040QBIM3-2.5/NOPB

The LM4040QBIM3-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments designed for a wide array of applications. This high-performance component offers a fixed voltage of 2.5V with an impressive accuracy level. Suitable for use in various circuit configurations, the LM4040QBIM3-2.5/NOPB provides a stable reference voltage that is essential for analog-to-digital conversions, power supply monitoring, and portable instrumentation.

With its low dynamic impedance and a wide operating current range, the device ensures a stable voltage reference even under varying load conditions. This voltage reference comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It operates over an extended industrial temperature range, ensuring reliable performance in diverse operating environments.

Key Features:

  • Fixed Output Voltage: Precisely regulated 2.5V output.
  • High Accuracy: Ensures precise voltage reference for critical applications.
  • Low Temperature Coefficient: Provides stable performance over a wide temperature range.
  • Wide Operating Current Range: Accommodates varying levels of current draw.
  • Low Dynamic Impedance: Ensures a stable output despite load variations.
  • Compact Package: SOT-23 form factor ideal for space-sensitive designs.
  • Extended Temperature Range: Reliable operation from -40°C to +85°C.
  • RoHS Compliant: Meets environmental standards for hazardous substance regulations.

Applications:

  • Data Conversion
  • Power Supply Monitoring
  • Portable Instrumentation
  • Battery-Powered Devices
  • Consumer Electronics

The LM4040QBIM3-2.5/NOPB is a versatile and reliable component that offers a combination of accuracy, stability, and compactness, making it an ideal choice for designers looking for a high-quality voltage reference solution. With its robust design and compliance with the NOPB (lead-free) standards, this product from Texas Instruments represents a dependable and environmentally friendly option for modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9154 $57.4620
65+ $1.5717 $102.1605
100+ $1.5225 $152.2500
140+ $1.4734 $206.2760
180+ $1.4243 $256.3740
235+ $1.2770 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess