EN
  • EN
  • DE

LM4040DIM7-5.0/NOPB

Part No LM4040DIM7-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SC70 / V-Ref Precision 5V 15mA 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 85μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 779134-LM4040DIM7-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040DIM7-5.0/NOPB CAD Model

Description

Product Overview: LM4040DIM7-5.0/NOPB

The LM4040DIM7-5.0/NOPB is a precision voltage reference IC from Texas Instruments, renowned for its stability and accuracy. Designed for use in a wide range of applications, this voltage reference provides a fixed 5.0V output with a high degree of precision. It is an essential component for systems that require a stable voltage reference for accurate analog-to-digital conversions, power supply control, and voltage monitoring.

Key Features

  • Fixed Output Voltage: The device offers a precise 5.0V output, which is essential for systems that rely on a constant voltage level for accurate operation.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 100 ppm/°C (max), the LM4040DIM7-5.0/NOPB ensures reliable performance over various temperature ranges.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to remain stable even with minimal difference between the input voltage and the output voltage.
  • Wide Operating Current: This device operates over a wide current range, from 60 µA to 15 mA, providing versatility in different circuit configurations and applications.
  • Reverse Breakdown Voltage: The LM4040DIM7-5.0/NOPB is designed to handle a reverse breakdown voltage, enhancing the robustness of the device under various conditions.

Applications

The LM4040DIM7-5.0/NOPB is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Power supplies and battery chargers

Package and Quality

Encased in a small SOT-23 package, the LM4040DIM7-5.0/NOPB is designed for space-constrained applications. It is also characterized for operation from −40°C to +125°C, ensuring reliable performance in various environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

With its combination of precision, reliability, and versatility, the LM4040DIM7-5.0/NOPB from Texas Instruments stands out as a high-quality voltage reference solution for designers and engineers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2395 $55.7775
100+ $1.0171 $101.7100
155+ $0.9853 $152.7215
210+ $0.9535 $200.2350
275+ $0.9217 $253.4675
365+ $0.8264 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess