EN
  • EN
  • DE

LM4040CIM3X-8.2

Part No LM4040CIM3X-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 8.192V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199507-LM4040CIM3X-8.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3X-8.2 CAD Model

Description

Product Overview: LM4040CIM3X-8.2 Precision Voltage Reference

The LM4040CIM3X-8.2 is a high-quality precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This device is designed to offer a fixed voltage reference of 8.2V with a tight tolerance and low temperature coefficient, making it an ideal choice for precision applications.

Key Features

  • Precision Fixed Voltage: The LM4040CIM3X-8.2 provides a stable 8.2V output with an impressive accuracy level.
  • Low Temperature Coefficient: With its excellent temperature stability, the output voltage varies minimally across a wide range of operating temperatures.
  • Wide Operating Current Range: This voltage reference can operate over a broad spectrum of currents, enhancing its flexibility for various applications.
  • High Output Current: Despite its small size, the LM4040CIM3X-8.2 can source or sink adequate current for most applications.
  • Small Package: Available in a compact SOT-23 package, it is suitable for space-constrained applications.

Applications

The LM4040CIM3X-8.2 is a versatile component that can be used in a multitude of applications where a stable voltage reference is crucial. These include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered and energy-harvesting devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040CIM3X-8.2 is no exception and is manufactured to meet the stringent requirements of industrial and automotive industries, ensuring reliability and performance even in the most demanding conditions.

Technical Specifications

Parameter Value Output Voltage 8.2V Initial Accuracy ±0.1% Temperature Coefficient Typically 50 ppm/°C Operating Current Range 60 µA to 15 mA Package Type SOT-23

Overall, the LM4040CIM3X-8.2 from Texas Instruments is a reliable and precise voltage reference that can be confidently incorporated into a wide range of electronic designs to ensure consistent performance and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess