EN
  • EN
  • DE

LM4040C25QDBZT

Part No LM4040C25QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054263-LM4040C25QDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C25QDBZT CAD Model

Description

Product Overview: LM4040C25QDBZT

The LM4040C25QDBZT from Texas Instruments is a precision micropower shunt voltage reference that provides a fixed voltage output of 2.5V. Designed for high-performance analog and digital applications, this device offers an impressive combination of features that make it suitable for a wide range of products, from portable battery-powered devices to sophisticated industrial instruments.

Key Features

  • Precision Voltage: The LM4040C25QDBZT offers a precise 2.5V output with a tight tolerance. This level of precision ensures reliable and consistent performance for critical applications that demand accuracy.
  • Low Temperature Coefficient: With its excellent stability over a wide temperature range, this voltage reference minimizes drift and maintains accuracy under varying operating conditions.
  • Wide Operating Current Range: The device operates over a broad current range, from 45 µA to 10 mA, providing versatile usage across different power requirements.
  • Low Dynamic Impedance: The low output impedance and quick transient response make it ideal for applications that require a stable voltage reference under dynamic load conditions.
  • Small Package Size: The LM4040C25QDBZT comes in a small SOT-23 package, which is perfect for space-constrained applications without compromising on performance.

Applications

This voltage reference can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data converters
  • Power supplies
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040C25QDBZT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance. With its robust design, it is capable of withstanding harsh environments and providing a stable voltage reference over the product's entire lifespan.

In summary, the LM4040C25QDBZT from Texas Instruments is a high-quality, precise voltage reference that offers reliability and versatility for a wide array of applications. Its small footprint, combined with its excellent performance characteristics, makes it an ideal choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0244 $51.2200
120+ $0.8405 $100.8600
185+ $0.8143 $150.6455
255+ $0.7880 $200.9400
330+ $0.7617 $251.3610
440+ $0.6829 $300.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,280 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess