EN
  • EN
  • DE

LM4040AIM3-8.2/NOPB

Part No LM4040AIM3-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 8.192V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054221-LM4040AIM3-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AIM3-8.2/NOPB CAD Model

Description

Product Overview: LM4040AIM3-8.2/NOPB

The LM4040AIM3-8.2/NOPB is a high-precision voltage reference IC from Texas Instruments, designed to provide a fixed voltage of 8.2V with an impressive accuracy. This precision micro-power shunt voltage reference is an ideal choice for space-constrained applications due to its small SOT-23 package. It is widely used in various applications such as portable and battery-powered electronics, data acquisition systems, and medical and industrial equipment.

Key Features

  • Output Voltage: The device offers a stable and precise 8.2V output, which is crucial for the consistent operation of sensitive electronic circuits.
  • Accuracy: The LM4040AIM3-8.2/NOPB boasts an impressive accuracy level, making it reliable for critical applications where voltage precision is paramount.
  • Low Dynamic Impedance: The device has a low dynamic impedance, ensuring stability under varying load conditions.
  • Wide Operating Current Range: It operates over a wide current range, offering flexibility for different design requirements.
  • Temperature Coefficient: The IC features a low temperature coefficient, which minimizes the variation in output voltage with temperature changes, thus providing a stable reference under different environmental conditions.
  • Packaging: Available in a small SOT-23 package, the LM4040AIM3-8.2/NOPB is suitable for high-density mounting and saves valuable board space.

Applications

  • Power supply monitoring
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Medical and industrial instrumentation

The LM4040AIM3-8.2/NOPB is also recognized for its robust design, featuring a no-leads (NOPB) package that is RoHS compliant and lead-free. This makes it an environmentally-friendly choice for manufacturers looking to create products that meet stringent environmental regulations. The device's long-term stability and reliability, combined with Texas Instruments' reputation for high-quality semiconductor products, make it a go-to voltage reference for precision applications.

For designers and engineers who require a stable voltage reference in a compact form factor without compromising on performance, the LM4040AIM3-8.2/NOPB from Texas Instruments stands out as an excellent option.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess