EN
  • EN
  • DE

LM4040A50IDBZT

Part No LM4040A50IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054211-LM4040A50IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040A50IDBZT CAD Model

Description

Product Overview: Texas Instruments LM4040A50IDBZT

The Texas Instruments LM4040A50IDBZT is a precision micropower shunt voltage reference offering exceptional stability and accuracy for a wide range of applications. This high-performance component is designed to maintain a fixed voltage reference of 5.0V with an impressive accuracy level. The LM4040A50IDBZT is an ideal choice for professionals seeking consistent performance for their circuit designs.

Key Features

  • Fixed Output Voltage: This device offers a precise 5.0V reference voltage, which is crucial for applications requiring a stable reference point.
  • High Accuracy: The LM4040A50IDBZT boasts an impressive accuracy level, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this voltage reference maintains consistent performance across a range of temperatures, making it suitable for environments with varying thermal conditions.
  • Wide Operating Current Range: The device operates across a broad spectrum of currents, providing flexibility in application design and ensuring compatibility with a wide range of other components.
  • Small Package Size: Encased in a compact SOT-23 package, the LM4040A50IDBZT is perfect for space-constrained applications without sacrificing performance.

Applications

The LM4040A50IDBZT is versatile and can be used in numerous applications, including but not limited to:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Power supplies
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040A50IDBZT is no exception. This voltage reference is produced with the highest manufacturing standards, ensuring that each component delivers consistent and reliable performance. Whether for prototyping or mass production, the LM4040A50IDBZT from Texas Instruments is a dependable choice for engineers and designers seeking to enhance the accuracy and stability of their electronic systems.

With its combination of accuracy, stability, and versatility, the LM4040A50IDBZT is a valuable addition to any electronic design requiring a precise voltage reference.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7670 $54.1360
19+ $5.5525 $105.4975
28+ $5.3789 $150.6092
39+ $5.2054 $203.0106
50+ $5.0319 $251.5950
67+ $4.5114 $302.2638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess