EN
  • EN
  • DE

LM3S6C65-IBZ80-A1T

Part No LM3S6C65-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C65
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342088-LM3S6C65-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S6C65-IBZ80-A1T CAD Model

Description

Product Overview: LM3S6C65-IBZ80-A1T

The LM3S6C65-IBZ80-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require robust operation, connectivity, and real-time control. This MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing power, and ease of use.

Key Features

  • ARM® Cortex™-M3 Core: At the heart of the LM3S6C65-IBZ80-A1T is an ARM Cortex-M3 processor that runs at up to 80 MHz, providing high efficiency and fast processing capabilities for complex algorithms and control tasks.
  • Memory: The device is equipped with a generous amount of memory, including 256KB of Flash and 64KB of SRAM, allowing for ample code space and data storage.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, UARTs, and CAN, this MCU offers flexible options for connecting to sensors, actuators, and other peripherals or networked systems.
  • Robust I/O: The LM3S6C65-IBZ80-A1T features multiple GPIOs that are 5V-tolerant, providing compatibility with a wide range of input and output devices.
  • ADCs and Timers: It comes with integrated analog-to-digital converters (ADCs) and a variety of timers, which are essential for precise data acquisition and time-critical operations.
  • Industrial Temperature Range: This MCU operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The IC is available in a compact 108-ball BGA package, which is ideal for space-constrained applications.

Applications

The LM3S6C65-IBZ80-A1T is versatile and can be used in a multitude of applications, including but not limited to industrial control systems, factory automation, motor control, building automation, HVAC systems, and embedded networking. Its combination of processing power, memory, and connectivity options make it a solid choice for designers looking to create sophisticated and reliable systems.

Support and Resources

Texas Instruments provides extensive support for the LM3S6C65-IBZ80-A1T, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to expedite the development process and bring their products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess