EN
  • EN
  • DE

LM3S6816-IQC50-A2

Part No LM3S6816-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU ARM CORTX 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series LM3S6816
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814109-LM3S6816-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6816-IQC50-A2 CAD Model

Description

Product Overview: LM3S6816-IQC50-A2

The LM3S6816-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require robust communication capabilities and efficient processing. This microcontroller is part of the Stellaris® family, which is known for its advanced connectivity features, versatile peripherals, and ease of use.

Key Features

  • Core: The LM3S6816-IQC50-A2 is based on the ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. The Cortex-M3 core is renowned for its exceptional interrupt handling, reduced complexity, and energy efficiency, making it ideal for low-power, high-performance applications.
  • Memory: This MCU comes with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: It features multiple communication interfaces, including UART, SSI/SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and peripherals.
  • Analog to Digital Converters (ADCs): Equipped with a 12-bit, 16-channel ADC, the LM3S6816-IQC50-A2 ensures precise analog signal measurement, which is critical for many control and monitoring applications.
  • Timers and PWM: A variety of timers, including general-purpose and watchdog timers, as well as six PWM outputs, provide excellent control for timing-related tasks.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: The LM3S6816-IQC50-A2 is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.

Applications

The LM3S6816-IQC50-A2 is versatile and can be used in a wide range of applications, such as:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Home automation
  • Embedded networking
  • Medical devices

With its robust feature set and high reliability, the LM3S6816-IQC50-A2 from Texas Instruments is an excellent choice for designers and engineers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess