EN
  • EN
  • DE

LM3S615-IQN50-C2T

Part No LM3S615-IQN50-C2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1054145-LM3S615-IQN50-C2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S615-IQN50-C2T CAD Model

Description

The LM3S615-IQN50-C2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in a wide array of embedded applications. This MCU is part of the Stellaris® family, which is well-known for providing designers with a balance of integrated features and processing power to meet the demanding requirements of today's sophisticated electronic systems.

Key Features

  • Core: The LM3S615-IQN50-C2T is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing efficient processing capabilities for complex algorithms and control functions.
  • Memory: It comes with 32KB of single-cycle Flash memory and 8KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: This MCU offers a variety of peripherals including GPIOs, UARTs, SPI, I2C, and analog-to-digital converters (ADCs), enabling connectivity with a wide range of external components and sensors.
  • Power Management: The LM3S615-IQN50-C2T features sophisticated power management options that support various power-saving modes, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Packaging: Housed in a compact 48-pin LQFP (Low-Profile Quad Flat Package), the MCU is designed for space-constrained applications without compromising on performance and connectivity.
  • Temperature Range: This device is operational across an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The versatility of the LM3S615-IQN50-C2T makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Consumer electronics
  • Medical devices
  • Automotive systems

Support and Resources

Texas Instruments provides extensive support for the LM3S615-IQN50-C2T, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications. Designers can leverage the comprehensive ecosystem to maximize the capabilities of the MCU and reduce time-to-market for their products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess