EN
  • EN
  • DE

LM3S5Y36-IQR80-C1T

Part No LM3S5Y36-IQR80-C1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341979-LM3S5Y36-IQR80-C1T
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C1T CAD Model

Description

Product Overview: LM3S5Y36-IQR80-C1T by Texas Instruments

The LM3S5Y36-IQR80-C1T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of communication features.

Key Features:

  • Core: The heart of the LM3S5Y36-IQR80-C1T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit core provides the computational power necessary for complex algorithms and control tasks, making it ideal for industrial applications, medical devices, and automation systems.
  • Memory: Equipped with ample memory resources, this MCU offers 256 KB of Flash memory for reliable code storage and 64 KB of SRAM for efficient data handling. These memory capacities ensure smooth operation and sufficient space for application development.
  • I/O and Peripherals: With a wide range of input/output options, the LM3S5Y36-IQR80-C1T includes general-purpose I/O pins, multiple timers, and PWM outputs. Additionally, it provides advanced peripherals such as UARTs, SPI, I2C interfaces, and CAN for versatile communication capabilities.
  • Analog Integration: For applications requiring analog interfacing, this MCU integrates a 12-bit ADC with multiple channels, enabling precise data acquisition and sensor interfacing.
  • Temperature Range: The LM3S5Y36-IQR80-C1T is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.
  • Package: The device comes in a compact 64-pin QFP (Quad Flat Package), which is suitable for space-constrained applications while offering enough pins for interfacing with other components in a system.

Applications:

Thanks to its robust feature set, the LM3S5Y36-IQR80-C1T is an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Medical equipment
  • Embedded networking
  • Automotive electronics

With its combination of performance, memory, and rich peripheral set, the LM3S5Y36-IQR80-C1T from Texas Instruments is a versatile MCU that can meet the requirements of many sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess