EN
  • EN
  • DE

LM3S5P31-IQC80-C3

Part No LM3S5P31-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S5P31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923177-LM3S5P31-IQC80-C3
Ultra Librarian 3D Model Ultra Librarian LM3S5P31-IQC80-C3 CAD Model

Description

The LM3S5P31-IQC80-C3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of sophisticated embedded applications. This product is part of the Stellaris® family, known for their advanced connectivity features, robust performance, and exceptional power efficiency.

Key Features

  • Core: At the heart of the LM3S5P31-IQC80-C3 lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz, delivering the computational power required for complex tasks and signal processing.
  • Memory: This MCU comes with a generous memory capacity, including 256KB of Flash memory for program storage and 64KB of SRAM for efficient data handling.
  • Communication Interfaces: A variety of communication interfaces are available, such as I2C, SPI, UARTs, and CAN, making it highly versatile for different communication protocols and peripheral connections.
  • GPIO: The LM3S5P31-IQC80-C3 provides an extensive set of General-Purpose Input/Output (GPIO) pins, allowing for flexible interfacing with external devices and sensors.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) enables precise measurement of analog signals, crucial for sensor interfacing and data acquisition.
  • Temperature Range: This MCU is designed to operate reliably across an industrial temperature range, making it suitable for harsh environments.
  • Package: The device is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), ensuring a small footprint for space-constrained applications.

Applications

The LM3S5P31-IQC80-C3 is ideal for a wide range of applications, including but not limited to industrial control systems, automotive electronics, networking equipment, and portable medical devices. Its robust feature set and flexible IO capabilities make it an excellent choice for designers looking to create advanced, reliable, and efficient systems.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S5P31-IQC80-C3, including technical documentation, development tools, and software libraries. Designers can leverage TI's extensive ecosystem to accelerate development and bring products to market faster.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess