EN
  • EN
  • DE

LM3S5651-IQC80-C3T

Part No LM3S5651-IQC80-C3T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S5651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1032313-LM3S5651-IQC80-C3T
Ultra Librarian 3D Model Ultra Librarian LM3S5651-IQC80-C3T CAD Model

Description

Product Overview: Texas Instruments LM3S5651-IQC80-C3T

The Texas Instruments LM3S5651-IQC80-C3T is a high-performance microcontroller that is part of the Stellaris® LM3S series, designed to cater to a wide range of industrial and consumer applications. This microcontroller integrates a robust set of features, making it an ideal choice for developers seeking a blend of power, efficiency, and versatility in their embedded systems.

Key Features

  • Core: At the heart of the LM3S5651-IQC80-C3T is an ARM® Cortex™-M3 processor core, which operates at speeds of up to 80 MHz, delivering the computational power needed for complex tasks while maintaining energy efficiency.
  • Memory: This microcontroller comes equipped with a generous memory architecture that includes 256KB of Flash memory and 64KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: A diverse set of communication features such as UART, SSI/SPI, I²C, and CAN interfaces allow for flexible connectivity with peripheral devices and other microcontrollers, enabling the creation of sophisticated communication networks.
  • Digital and Analog I/O: The LM3S5651-IQC80-C3T offers a range of digital and analog I/O options, including GPIO pins, ADC inputs, and PWM outputs, which are essential for interfacing with sensors, actuators, and other electronic components.
  • Power Management: With an integrated power management system, this microcontroller supports a variety of low-power modes, helping to reduce energy consumption and extend battery life in portable applications.
  • Reliability and Security: Designed with reliability in mind, the LM3S5651-IQC80-C3T features watchdog timers and a brown-out reset circuit to ensure stable operation. Security features such as hardware lock mechanisms protect against unauthorized access to firmware and hardware resources.
  • Package: The device is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing sufficient I/O for complex designs.

Applications

The versatility of the LM3S5651-IQC80-C3T makes it suitable for a variety of applications, including but not limited to industrial control systems, factory automation, home automation, point-of-sale systems, medical devices, and IoT (Internet of Things) devices. Its robust feature set ensures that developers can implement sophisticated control algorithms, user interfaces, and connectivity solutions within their products.

With its combination of performance, memory, and peripheral integration, the Texas Instruments LM3S5651-IQC80-C3T stands as a compelling choice for engineers and designers looking to create advanced, reliable, and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess