EN
  • EN
  • DE

LM3S2139-IQC25-A2

Part No LM3S2139-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2139 Microcontroller | IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2139
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199358-LM3S2139-IQC25-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2139-IQC25-A2 CAD Model

Description

Product Overview: LM3S2139-IQC25-A2

The LM3S2139-IQC25-A2 is a highly capable microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and integration suited for a variety of applications. This precision-engineered MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral set to meet the demands of an increasingly connected world.

Key Features

  • CPU: At the heart of the LM3S2139-IQC25-A2 lies a 32-bit ARM® Cortex™-M3 processor, which delivers exceptional computational speed and efficiency, making it ideal for control-oriented tasks.
  • Memory: This MCU comes with 256KB of flash memory and 64KB of SRAM, providing ample space for program storage and execution.
  • Speed: With a system clock that can run up to 50 MHz, the LM3S2139-IQC25-A2 ensures swift processing and response times for time-sensitive operations.
  • I/O Ports: It includes a versatile set of I/O options, including GPIOs, serial interfaces, and analog inputs, giving designers the flexibility to connect a wide range of peripherals.
  • Communication: Enhanced communication features such as I2C, SPI, UART, and SSI are integrated, facilitating easy data transfer and peripheral control.
  • Power Management: The MCU is equipped with advanced power management features that support various power-saving modes, which are crucial for battery-operated and energy-conscious applications.

Applications

The LM3S2139-IQC25-A2 is a versatile MCU that can be deployed in numerous applications, including but not limited to industrial control systems, network appliances, consumer electronics, and embedded systems. Its robust feature set and reliability make it particularly suitable for sophisticated control tasks and smart connectivity solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S2139-IQC25-A2 is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring dependable performance across a wide range of operating conditions.

Support and Resources

Developers considering the LM3S2139-IQC25-A2 for their projects can access a wealth of resources provided by Texas Instruments. This includes detailed datasheets, technical documentation, development tools, and a supportive community of engineers and experts to help accelerate the design process.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8390 $63.3560
8+ $12.9961 $103.9688
12+ $12.5899 $151.0788
17+ $12.1838 $207.1246
22+ $11.7777 $259.1094
29+ $10.5593 $306.2197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess