EN
  • EN
  • DE

LM3S1C58-IQC80-A1

Part No LM3S1C58-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1C58
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342005-LM3S1C58-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1C58-IQC80-A1 CAD Model

Description

Product Overview: LM3S1C58-IQC80-A1

The LM3S1C58-IQC80-A1 is a high-performance microcontroller unit (MCU) from the renowned electronics manufacturer Texas Instruments (TI). Designed to meet the needs of a wide range of embedded applications, this MCU is part of TI's Stellaris® family, which is known for its robustness, versatility, and integration of advanced features.

Key Features

  • Core: The LM3S1C58-IQC80-A1 is built around an ARM® Cortex™-M3 processor core, which operates at speeds of up to 80 MHz. This core provides the computational power necessary for complex algorithms and control tasks, making it suitable for demanding applications.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 256KB of Flash memory for program storage and 64KB of SRAM for data handling. This generous memory allocation allows for efficient code execution and data management.
  • I/O and Peripherals: The MCU features a range of integrated peripherals, such as multiple serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital I/O pins. These built-in peripherals enable easy interfacing with sensors, actuators, and other electronic components.
  • Connectivity: With its integrated Ethernet MAC+PHY, the LM3S1C58-IQC80-A1 is capable of supporting network connectivity, which is essential for IoT devices and networked systems.
  • Power Efficiency: Designed with power efficiency in mind, the MCU offers several power-saving modes, making it an excellent choice for battery-operated and power-conscious applications.
  • Packaging: The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications without compromising on functionality.

Applications

The LM3S1C58-IQC80-A1 MCU is suitable for a diverse set of applications, including but not limited to industrial control systems, home automation, medical devices, and point-of-sale terminals. Its robust feature set and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable systems.

Overall, the LM3S1C58-IQC80-A1 from Texas Instruments represents a balance of performance, integration, and efficiency, making it an excellent choice for engineers and developers seeking a capable MCU for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess