EN
  • EN
  • DE

LM3S1162-IQC50-A2

Part No LM3S1162-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1162 Microcontroller | IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1162
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199338-LM3S1162-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1162-IQC50-A2 CAD Model

Description

Product Overview: LM3S1162-IQC50-A2 Microcontroller

The LM3S1162-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its integration, flexibility, and ease of use. The LM3S1162-IQC50-A2 is particularly well-suited for industrial control, automotive, and consumer electronics applications.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at up to 50 MHz, delivering robust performance and efficient handling of complex tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for program storage and efficient data management.
  • I/O and Peripherals: The device includes a variety of peripherals such as GPIOs, timers, UARTs, SPI, I2C, and analog-to-digital converters (ADCs), making it highly versatile for interfacing with other components.
  • Power Management: The LM3S1162-IQC50-A2 features advanced power management capabilities, supporting multiple power-saving modes to reduce energy consumption in low-power applications.
  • Package: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that allows for a minimal footprint on circuit boards.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in challenging environmental conditions.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and this product is no exception, featuring robust design and manufacturing that meets high industry standards.

Applications

The LM3S1162-IQC50-A2 MCU is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Home automation and smart appliances
  • Portable medical devices
  • Energy management systems

In summary, the LM3S1162-IQC50-A2 from Texas Instruments is a powerful and reliable microcontroller that provides designers with a flexible platform for creating sophisticated and energy-efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess