EN
  • EN
  • DE

LM386N-4

Part No LM386N-4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM386 Low Voltage Audio Power Amplifier | IC AMP AUDIO PWR 1W MONO AB 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 32Ohm
Supply Voltage (V) 5V ~ 18V
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 8-PDIP
Manufacturer Package 8-DIP
Family Part Number LM386
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1199241-LM386N-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM386N-4 CAD Model

Description

Product Overview: Texas Instruments LM386N-4 Audio Power Amplifier

The LM386N-4 from Texas Instruments is a versatile and compact audio power amplifier integrated circuit designed for consumer electronics applications. This low voltage audio power amplifier is housed in an 8-pin plastic DIP (Dual In-line Package), making it ideal for prototyping and small-scale production.

The LM386N-4 is a higher-gain version of the LM386 audio amplifier series, capable of delivering 1 watt of continuous average power to an 8-ohm load with 0.5% total harmonic distortion (THD) from a 5V power supply. This makes it an excellent choice for battery-powered devices such as portable speakers, radios, and musical instruments.

A key feature of the LM386N-4 is its minimal external part requirement, which simplifies the design and reduces the overall bill of materials for product development. The amplifier is internally compensated and does not require external frequency compensation components. It also includes features like a bypass pin for superior low noise performance and an external gain setting function.

The LM386N-4 operates over a wide power supply range of 4V to 12V, providing flexibility in various application scenarios. Additionally, it is equipped with several self-protection features, including short-circuit protection and thermal shutdown, ensuring reliability and longevity of the end product.

Texas Instruments' LM386N-4 is a tried-and-true solution for a broad range of audio amplification needs. Its ease of use, combined with the reputation of Texas Instruments for producing high-quality, reliable components, makes it a go-to choice for designers and hobbyists alike looking to add audio functionality to their projects without the complexity of designing an amplifier circuit from scratch.

Note: The above information is provided for general descriptive and informational purposes only. For detailed specifications and application guidance, please refer to the official Texas Instruments LM386N-4 datasheet.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6561 $52.4880
165+ $0.6146 $101.4090
255+ $0.5939 $151.4445
365+ $0.5523 $201.5895
475+ $0.5316 $252.5100
590+ $0.5108 $301.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess