EN
  • EN
  • DE

LM385LPE3-2-5

Part No LM385LPE3-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054042-LM385LPE3-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385LPE3-2-5 CAD Model

Description

Product Overview: LM385LPE3-2-5 Voltage Reference

The LM385LPE3-2-5 is a precision micro-power voltage reference from Texas Instruments, designed to provide a stable 2.5V output voltage. This high-quality component is an essential building block in a wide array of electronic systems, where accurate voltage reference is crucial for performance. It is particularly well-suited for battery-powered applications due to its low power consumption and small form factor.

Key Features

  • Output Voltage: Precisely trimmed to 2.5 volts, the LM385LPE3-2-5 provides a stable reference voltage, which is vital for analog-to-digital conversions and other precision voltage-dependent operations.
  • Low Power Consumption: With its micro-power operation, this voltage reference is optimized for battery-powered and portable applications, ensuring minimal impact on the overall power budget of the system.
  • Wide Operating Current: The device operates over a wide current range from 20 µA to 20 mA, offering flexibility across various load conditions and applications.
  • Low Dynamic Impedance: The low output impedance and good temperature stability ensure a reliable voltage reference under varying load conditions and temperatures.
  • Small Package: Available in a small surface-mount package, the LM385LPE3-2-5 is ideal for space-constrained applications, enabling designers to save valuable board space without compromising on performance.

Applications

The LM385LPE3-2-5 is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Power supplies and regulators
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM385LPE3-2-5 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of environmental conditions. Users can trust in the robustness and longevity of this voltage reference, making it a smart choice for designing reliable and efficient electronic systems.

With its combination of low power consumption, precision output, and compact footprint, the LM385LPE3-2-5 from Texas Instruments is a must-have for engineers and designers looking for a dependable voltage reference source in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess