EN
  • EN
  • DE

LM385BMX/NOPB

Part No LM385BMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Micropower Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 5.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 55μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1199204-LM385BMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM385
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM385BMX/NOPB CAD Model

Description

The LM385BMX/NOPB is a precision micro-power voltage reference from Texas Instruments, renowned for its reliability and performance in a wide array of applications. This component is designed to provide a stable reference voltage of 2.5 volts, which is crucial for various analog circuits and systems that require an accurate reference point for their operations.

Key Features

  • Stable Voltage: The LM385BMX/NOPB offers a precise 2.5V output, which is essential for maintaining the accuracy of analog circuits.
  • Low Power Consumption: This voltage reference is designed for micro-power operations, making it ideal for battery-powered and portable devices.
  • Wide Operating Current: Ranging from 20 μA to 20 mA, the LM385BMX/NOPB provides flexibility in a variety of applications.
  • Operating Temperature Range: With a temperature range of -40°C to +85°C, it ensures reliable performance under varying environmental conditions.
  • Package: The device comes in an SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and takes up minimal board space.
  • Lead-Free and RoHS Compliant: The LM385BMX/NOPB adheres to environmental regulations, reducing hazardous substances in electronic components.

Applications

The LM385BMX/NOPB is versatile and can be used in a variety of sectors including consumer electronics, industrial instrumentation, and portable devices. It is particularly useful in:

  • Battery-powered equipment
  • Power supplies
  • Analog-to-Digital converters
  • Data acquisition systems
  • Electronic scales
  • Medical devices
  • Automotive electronics

Product Quality and Support

Texas Instruments is committed to providing high-quality products and the LM385BMX/NOPB is no exception. It is manufactured with the highest standards to ensure performance and longevity. Additionally, Texas Instruments offers comprehensive technical support and resources to assist with the integration and application of the LM385BMX/NOPB in your projects.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5694 $51.2460
215+ $0.4672 $100.4480
335+ $0.4526 $151.6210
460+ $0.4380 $201.4800
595+ $0.4234 $251.9230
795+ $0.3796 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess