EN
  • EN
  • DE

LM3724IM5X-4.63

Part No LM3724IM5X-4.63
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR4.63V SOT23-5 / Processor Supervisor 4.63V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779003-LM3724IM5X-4.63
Popularity Medium
Supply and Demand Status Balance
Family Name LM3724
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3724IM5X-4.63 CAD Model

Description

Overview of Texas Instruments LM3724IM5X-4.63 Voltage Supervisor

The LM3724IM5X-4.63 is a precision microprocessor supervisory circuit produced by Texas Instruments, designed to monitor voltage levels within electronic systems. This component is particularly crucial in applications where reliable voltage monitoring is essential for the proper functioning and safety of the system. The LM3724IM5X-4.63 ensures that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges, thereby preventing data corruption, erratic operation, or damage due to power fluctuations.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 4.63V, which is the trigger point for the reset signal.
  • Reset Timeout: It features a delay time after which the reset signal is deasserted once the monitored voltage exceeds the threshold, providing stability to the system during power-up or transient conditions.
  • Low Power Consumption: The LM3724IM5X-4.63 is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The LM3724IM5X-4.63 is versatile and can be used in a variety of applications, including:

  • System processors and microcontrollers
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Embedded systems

Product Summary

The Texas Instruments LM3724IM5X-4.63 voltage supervisor is an essential component for systems that require accurate and reliable voltage monitoring. Its low power consumption, compact form factor, and precise voltage threshold make it an excellent choice for safeguarding digital systems against power supply anomalies. Whether used in consumer electronics or industrial machinery, the LM3724IM5X-4.63 ensures that your system operates safely and efficiently.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1107 $50.6568
58+ $1.7319 $100.4502
90+ $1.6778 $151.0020
124+ $1.6237 $201.3388
160+ $1.5695 $251.1200
214+ $1.4072 $301.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess