EN
  • EN
  • DE

LM3711XQMM-308/NOPB

Part No LM3711XQMM-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name LM3711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3711XQMM-308TR-ND, LM3711XQMM-308CT, LM3711XQMM-308DKR-ND, LM3711XQMM-308DKR-NDR, LM3711XQMM-308, LM3711XQMM-308CT-ND, LM3711XQMM-308/NOPBCT, *LM3711XQMM-308, *LM3711XQMM-308/NOPB, LM3711XQMM-308TR, LM3711XQMM-308/NOPBDKR, LM3711XQMM-308CT-NDR, LM3711XQMM-308DKR, LM3711XQMM-308TR-NDR, LM3711XQMM308NOPB, LM3711XQMM-308/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877378-LM3711XQMM-308/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3711XQMM-308/NOPB CAD Model

Description

The LM3711XQMM-308/NOPB is a microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is crafted to monitor the power supply voltage levels and system temperatures to ensure that the microprocessor and other sensitive circuitry operate within safe parameters. The LM3711XQMM-308/NOPB is particularly suitable for battery-powered systems where power efficiency and reliability are of paramount importance.

Key Features

  • Voltage Monitoring: This device includes precision voltage monitoring capabilities, ensuring that the system voltage does not fall below a critical threshold, which could otherwise lead to system failures or data corruption.
  • Reset Timeout: The LM3711XQMM-308/NOPB features an adjustable reset timeout period, which can be configured by the user to allow for sufficient time for the system to stabilize before normal operation resumes.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in environments where temperatures may vary widely.
  • Low Power Consumption: The device is engineered to consume minimal power, thereby preserving battery life in portable applications.
  • Package: It comes in a compact, surface-mount QMM package, which is ideal for space-constrained applications.

Applications

The LM3711XQMM-308/NOPB is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Embedded systems
  • Automotive systems
  • Industrial controls

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the LM3711XQMM-308/NOPB is no exception. The device is lead-free and RoHS compliant, meeting the requirements for environmentally sensitive applications. Additionally, it is designed to meet or exceed the rigorous standards set by the automotive industry, making it a reliable choice for critical automotive systems.

Ordering Information

The part number LM3711XQMM-308/NOPB represents the specific version of this supervisory circuit with the designated features. When ordering, ensure to reference this part number to receive the correct device configuration.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,331 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess