EN
  • EN
  • DE

ADM1232AARNZ-REEL

Part No ADM1232AARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014510-ADM1232AARNZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1232AARNZ-REEL CAD Model

Description

Product Overview: ADM1232AARNZ-REEL

The ADM1232AARNZ-REEL is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of a series that offers essential monitoring functions for microprocessor systems, ensuring reliable operation and system integrity.

Key Features

  • Supply Voltage Monitoring: The ADM1232AARNZ-REEL actively monitors the supply voltage of a system, providing a reset signal to the microprocessor upon detection of out-of-tolerance power supply conditions.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external pushbutton or logic signal.
  • Reset Timeout: The device features a programmable watchdog timer that initiates a system reset if the microprocessor fails to provide a periodic signal within a specified timeout period.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM1232AARNZ-REEL operates with low power consumption, enhancing overall system efficiency.
  • Temperature Range: This supervisory circuit operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Packaging: The component comes in a compact surface-mount package and is provided in a tape and reel format (REEL), ideal for automated manufacturing processes.

Applications

The ADM1232AARNZ-REEL is versatile and can be used in a wide array of applications where system reliability is paramount. It is commonly found in:

  • Computers and servers
  • Embedded systems
  • Communication equipment
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM1232AARNZ-REEL is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical system monitoring tasks.

With its robust feature set and reliable performance, the ADM1232AARNZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and stability of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess