EN
  • EN
  • DE

LM3704YBMM-360/NOPB

Part No LM3704YBMM-360/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 3.60V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.6V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1053992-LM3704YBMM-360/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3704YBMM-360/NOPB CAD Model

Description

Product Overview: LM3704YBMM-360/NOPB

The LM3704YBMM-360/NOPB is a microprocessor supervisory circuit that provides exceptional protection and monitoring for microprocessors (µP) and digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product ensures that your digital systems maintain optimal performance and reliability.

Key Features

  • Voltage Monitoring: The device includes precision voltage monitoring that ensures the system voltage levels remain within acceptable thresholds, safeguarding against data loss and system failures.
  • Programmable Reset Delay: It offers a programmable delay time for the reset signal, allowing designers to customize the reset timing to match specific system requirements.
  • Multiple Reset Outputs: The LM3704YBMM-360/NOPB features both active-high and active-low reset outputs, providing flexibility in interfacing with different logic levels and components.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and portable applications, extending the overall battery life of the system.
  • Compact Design: The device comes in a compact 10-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The LM3704YBMM-360/NOPB is versatile and can be employed in a broad range of applications. It is particularly suitable for:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Systems
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3704YBMM-360/NOPB is no exception. The device is designed to meet the rigorous demands of modern electronic systems. It comes with the assurance of high reliability and performance that engineers and designers have come to expect from Texas Instruments products.

Environmental Compliance

The LM3704YBMM-360/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological impact. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental standards.

With its comprehensive features and the quality assurance of Texas Instruments, the LM3704YBMM-360/NOPB is an excellent choice for system designers looking to enhance the safety and performance of their digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess