EN
  • EN
  • DE

LM3691TL-1.5/NOPB

Part No LM3691TL-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Accuracy, Miniature 1-A Step-Down DC-DC Converter | IC REG BUCK 1.5V 1A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 1A
Switching Frequency 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.5x1.3)
Family Part Number LM3691
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710789-LM3691TL-1.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3691TL-1.5/NOPB CAD Model

Description

Introducing the LM3691TL-1.5/NOPB from Texas Instruments

The LM3691TL-1.5/NOPB is a highly efficient, space-conscious step-down voltage regulator designed by Texas Instruments to meet the needs of modern, compact electronic devices. This advanced power management integrated circuit (PMIC) is engineered to deliver a fixed output voltage of 1.5V, which is ideal for low-voltage operations in portable applications.

Key Features

  • Output Voltage: The device provides a stable 1.5V output, which is crucial for consistent performance in sensitive electronic circuits.
  • High Efficiency: With its step-down (buck) regulator topology, the LM3691TL-1.5/NOPB operates with high efficiency, minimizing energy loss and heat generation, thereby extending battery life in portable applications.
  • Compact Design: The micro SMD package is not only space-saving but also allows for a simplified PCB layout, making it an excellent choice for space-constrained applications.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation even when the input-to-output voltage difference is minimal, enhancing the performance during low battery conditions.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator from potential damage due to excessive heat.
  • No-Pullback (NOPB): The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Applications

The LM3691TL-1.5/NOPB is particularly well-suited for a variety of applications where efficiency and space are at a premium. These include, but are not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS Devices
  • Battery-Powered Equipment

Reliability and Performance

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3691TL-1.5/NOPB is no exception. It is designed to meet the rigorous demands of modern electronic devices, providing stable and efficient power supply solutions that engineers and designers can rely on. Whether you're developing a new portable gadget or optimizing an existing design, the LM3691TL-1.5/NOPB offers a blend of performance, efficiency, and compactness that can help elevate your product's potential.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8293 $53.6102
32+ $3.1420 $100.5440
50+ $3.0438 $152.1900
68+ $2.9456 $200.3008
88+ $2.8474 $250.5712
118+ $2.5529 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,537 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess