EN
  • EN
  • DE

LM3657MHX/NOPB

Part No LM3657MHX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1382488-LM3657MHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3657MHX/NOPB CAD Model

Description

The LM3657MHX/NOPB is a highly integrated, flexible power management IC designed by Texas Instruments, specifically tailored for portable applications. This versatile chip is engineered to cater to a wide range of power requirements for mobile phones, PDAs, MP3 players, and other handheld devices.

Key Features

  • Integrated Power Solution: The LM3657MHX/NOPB combines a linear battery charger, a DC-DC converter, and multiple regulated outputs, providing a comprehensive power management system in a single package.
  • Charging Efficiency: It features an advanced charging circuit that supports both USB and AC adapter charging, with programmable charging rates for efficient power delivery and battery health maintenance.
  • Flexible Configuration: The device offers adjustable output voltages, enabling compatibility with a variety of peripherals and ensuring optimal performance for each connected component.
  • Thermal Management: With an integrated temperature sensor, the LM3657MHX/NOPB actively monitors and manages the device's temperature, preventing overheating and ensuring stable operation.
  • Power Conservation: It includes a power-saving mode that minimizes quiescent current, extending battery life when the device is in standby or not in use.

Product Specifications

Parameter Value
Input Voltage Range 2.7V to 7V
Output Voltage Range Adjustable
Charge Current (max) 1A
Operating Temperature -40°C to 85°C
Package 14-LLP

Applications

The LM3657MHX/NOPB is ideal for a broad spectrum of portable devices requiring efficient power management and battery charging capabilities. Its robust design and ease of integration make it a go-to solution for engineers looking to enhance the reliability and user experience of their products.

Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and minimizing the ecological footprint of electronic devices.

You May Also Be Interested in

Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $52.2788
Others
Lowest to $0.0099
Others
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess