EN
  • EN
  • DE

LM3639AYFQT

Part No LM3639AYFQT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA / LED Driver 16 Segment 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 40V
Output Current per Channel 30mA, 750mA, 1.5A
Frequency 500kHz, 4MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-WFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 778979-LM3639AYFQT
Popularity Medium
Supply and Demand Status Limited
Family Name LM3639A
Introduction Date April 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3639AYFQT CAD Model

Description

The LM3639AYFQT is a high-performance integrated LED driver from Texas Instruments designed to efficiently power and control the backlighting of smartphone displays and other portable devices. This advanced driver chip is capable of providing a precise and stable current to the LED array, ensuring consistent brightness and color quality across various lighting conditions.

Key Features

  • Integrated Boost Converter: The LM3639AYFQT features an integrated boost converter that efficiently steps up the voltage to the optimal level required for driving the LEDs, ensuring maximum brightness and efficiency.
  • Dual LED String Support: It supports two independently controlled LED strings, allowing for versatile backlighting configurations and uniform illumination across the display.
  • Content-Adaptive Brightness Control (CABC): This feature enables dynamic adjustment of backlight brightness based on the content being displayed, which can help reduce power consumption and extend battery life.
  • Programmable Current Sinks: The device provides programmable current sinks for precise control over the LED current, thereby enabling fine-tuning of the display brightness and color balance.
  • Flexible I2C Interface: Configuration and control are made easy through an I2C-compatible interface, allowing for seamless integration with a wide range of microcontrollers and processors.

Applications

The LM3639AYFQT is ideal for a variety of applications, including:

  • Smartphone and Tablet Backlighting
  • Portable Navigation Devices
  • Handheld Gaming Consoles
  • Other Devices Requiring High-Quality LED Backlighting

Technical Specifications

The technical specifications of the LM3639AYFQT include a wide input voltage range, high-efficiency operation, and a compact QFN package that is suitable for space-constrained applications. Its thermal management capabilities ensure reliable performance even under varying operating conditions.

Conclusion

In summary, the LM3639AYFQT from Texas Instruments is a versatile and powerful solution for modern LED backlighting needs. Its combination of high efficiency, precise control, and advanced features make it an excellent choice for designers looking to enhance the visual experience of portable electronic devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess