The LM3530TMX-40/NOPB is a high-end, advanced product from the reputable and globally recognized manufacturer, Texas Instruments.
- Type: White LED driver with dynamic backlight control and I2C compatible interface.
- Ambient Light Sensor Interface: Enables automatic screen brightness adjustment.
- Dynamic Backlight Control: Allows for LED brightness adjustment through PWM and content-adjustable backlighting.
- Input Voltage Range: 2.7V to 5.5V
- Drive Current: Drives up to 29.5mA over 11 logarithmic steps.
- I2C Addresses: Three selectable I2C addresses.
- Safety Features: Over-voltage protection and a thermal shutdown feature.
- Package: Tiny 12-bump lead-free DSBGA package.