EN
  • EN
  • DE

LM3503ITL-16

Part No LM3503ITL-16
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED DRIVER, 10-SEGMENT, PBGA10 / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM3503
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 616269-LM3503ITL-16
Ultra Librarian 3D Model Ultra Librarian LM3503ITL-16 CAD Model

Description

The LM3503ITL-16 is a high-performance, adjustable output linear regulator designed and manufactured by Texas Instruments. This component is engineered to provide precision voltage regulation with a wide range of input voltages, making it an ideal choice for diverse electronic applications requiring stable power supply.

Key Features

  • Adjustable Output Voltage: The LM3503ITL-16 offers an adjustable output voltage range, which can be set from 1.25V to 33V using external resistors. This flexibility allows designers to tailor the output to meet specific circuit requirements.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, this regulator can power a broad range of devices, from sensitive logic circuits to power-hungry motors.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the regulator and the connected components against damage from overheating.
  • Current Limiting: The LM3503ITL-16 is equipped with current limiting features, which help prevent damage to the regulator during overload conditions.

Applications

The versatility of the LM3503ITL-16 makes it suitable for a wide array of applications, including but not limited to:

  • Power supplies for analog and digital circuits
  • Battery chargers
  • Automotive electronics
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3503ITL-16 is no exception. This product is fabricated with high-grade materials and is subject to rigorous testing to ensure it meets the stringent standards set by the industry and Texas Instruments itself.

Technical Specifications

Parameter Value
Output Voltage Range 1.25V to 33V
Output Current Up to 3A
Input Voltage Range 4.2V to 35V
Package TO-220
Thermal Protection Yes
Current Limiting Yes

For detailed information about the LM3503ITL-16, including datasheets, application notes, and design resources, visit the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5132 $52.5924
17+ $6.1647 $104.7999
26+ $5.9721 $155.2746
35+ $5.7794 $202.2790
45+ $5.5868 $251.4060
60+ $5.0088 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess